Circuit Breaker Thermal 1.5A 240V AC 48V DC Push to Reset Panel Mount
Circuit Breakers
Trip-free single pole push to reset. Rated 240 VAC, 48 VDC. 6.3 × 0.8 mm quick connect terminals. Options include shunt terminal up to 6 A; silver contacts meet UL 1077 up to 12 A ratings; and trip band indicator. Dust cover also available.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 486-2315-ND | 70160351 |
| Product Name | Circuit Breakers | Circuit Breaker; 1.5 A; 240 VAC/48 VDC;4000 VAC (Test Voltage); Quick Connect |
| Rated Current | 1.5 amps | 1.5 amps |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) | Other; (Press-to-Reset) |
| Approvals / Ratings | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 |