SCHURTER Inc T11 Circuit Breaker 200Ma Schurter 4400.0039

Description
T11 Circuit Breaker 200mA
Description
T11 Circuit Breaker 200mA
Datasheet
Datasheet Summary
Powered by GS/AI

The T11 Circuit Breaker 200mA from Schurter is a compact, single-pole device designed for overload protection in various applications, including electric power tools, household appliances, and transformers. It features a latch-type trip mechanism that maintains high contact force to prevent contact bounce and welding, ensuring reliable operation. The breaker is equipped with a thermal bimetal for overload sensing, which is immune to high inrush currents and line transients. This model is positively trip-free, meaning that the contacts will open and remain open during an overload condition, preventing automatic closure even if the reset command is maintained. The T11 series supports a rated current range from 0.05 A to 16 A and is available in multiple mounting styles, including quick connect terminals and options for PCB mounting. It is rated for AC voltages up to 240 V and DC voltages up to 48 V, with a conditional short circuit current of 2000 A. The device is also compliant with international standards, including UL, CSA, and VDE, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The T11 Circuit Breaker 200mA from Schurter is a compact, single-pole device designed for overload protection in various applications, including electric power tools, household appliances, and transformers. It features a latch-type trip mechanism that maintains high contact force to prevent contact bounce and welding, ensuring reliable operation. The breaker is equipped with a thermal bimetal for overload sensing, which is immune to high inrush currents and line transients. This model is positively trip-free, meaning that the contacts will open and remain open during an overload condition, preventing automatic closure even if the reset command is maintained. The T11 series supports a rated current range from 0.05 A to 16 A and is available in multiple mounting styles, including quick connect terminals and options for PCB mounting. It is rated for AC voltages up to 240 V and DC voltages up to 48 V, with a conditional short circuit current of 2000 A. The device is also compliant with international standards, including UL, CSA, and VDE, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
T11 Circuit Breaker 200Ma Schurter - 32C2286 - Newark, An Avnet Company
Chicago, IL, United States
T11 Circuit Breaker 200Ma Schurter
32C2286
T11 Circuit Breaker 200Ma Schurter 32C2286
T11 Circuit Breaker 200mA

T11 Circuit Breaker 200mA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2286
Product Name T11 Circuit Breaker 200Ma Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752809P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-20P UL Recoginzed - G20CAR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details