SCHURTER Inc T11 Circuit Breaker 1.5A Schurter 4400.0021

Description
T11 Circuit Breaker 1.5A
Description
T11 Circuit Breaker 1.5A
Datasheet
Datasheet Summary
Powered by GS/AI

The T11 Circuit Breaker 1.5A from Schurter is a compact, single-pole device designed for overload protection in various applications, including electric power tools, household appliances, and transformers. It features a latch-type trip mechanism that maintains high contact force to prevent contact bounce and welding, ensuring reliable operation. The overload sensing is achieved through a thermal bimetal that is immune to high inrush currents and line transients, with a positively trip-free design that guarantees contacts remain open during an overload condition. This circuit breaker supports a rated current range from 0.05 A to 16 A and is suitable for both AC and DC applications, with rated voltages of up to 240 V AC and 48 V DC. It is constructed for high reliability, with resistance to shock and vibration, and is available in various mounting styles, including quick connect terminals and PCB mounting options. The device is internationally approved, meeting standards such as UL, CSA, and VDE, and operates effectively within an ambient temperature range of -5°C to +60°C.

Datasheet Summary
Powered by GS/AI

The T11 Circuit Breaker 1.5A from Schurter is a compact, single-pole device designed for overload protection in various applications, including electric power tools, household appliances, and transformers. It features a latch-type trip mechanism that maintains high contact force to prevent contact bounce and welding, ensuring reliable operation. The overload sensing is achieved through a thermal bimetal that is immune to high inrush currents and line transients, with a positively trip-free design that guarantees contacts remain open during an overload condition. This circuit breaker supports a rated current range from 0.05 A to 16 A and is suitable for both AC and DC applications, with rated voltages of up to 240 V AC and 48 V DC. It is constructed for high reliability, with resistance to shock and vibration, and is available in various mounting styles, including quick connect terminals and PCB mounting options. The device is internationally approved, meeting standards such as UL, CSA, and VDE, and operates effectively within an ambient temperature range of -5°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
T11 Circuit Breaker 1.5A Schurter - 32C2431 - Newark, An Avnet Company
Chicago, IL, United States
T11 Circuit Breaker 1.5A Schurter
32C2431
T11 Circuit Breaker 1.5A Schurter 32C2431
T11 Circuit Breaker 1.5A

T11 Circuit Breaker 1.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2431
Product Name T11 Circuit Breaker 1.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1621426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details