SCHURTER Inc Circuit Breakers - 44.350.347 44.350.347

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107309-44.350.347 Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CBDBF150C0; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107309-44.350.347 Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CBDBF150C0; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 44.350.347 - 44.350.347 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 44.350.347
44.350.347
Circuit Breakers - 44.350.347 44.350.347
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107309-44.350.347 Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CBDBF150C0; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107309-44.350.347
Current Rating: 15 A
Number of Poles: 2
Weight: 31.3 g
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): TA35-CBDBF150C0;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Snap in
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 60 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 44.350.347
Product Name Circuit Breakers - 44.350.347
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-2307-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers