SCHURTER Inc Circuit Breakers - 44.350.139 44.350.139

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126157-44.350.139 Color: Black Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V Voltage Rating (DC): 60 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126157-44.350.139 Color: Black Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V Voltage Rating (DC): 60 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 44.350.139 - 44.350.139 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 44.350.139
44.350.139
Circuit Breakers - 44.350.139 44.350.139
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126157-44.350.139 Color: Black Current Rating: 15 A Number of Poles: 2 Weight: 31.3 g Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 60 V Voltage Rating (DC): 60 V REACH SVHC: No SVHC

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126157-44.350.139
Color: Black
Current Rating: 15 A
Number of Poles: 2
Weight: 31.3 g
Categories: Circuit Breakers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Snap in
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 60 V
Voltage Rating (DC): 60 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 44.350.139
Product Name Circuit Breakers - 44.350.139
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-Bkr - 140G-G2C3-C70-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details