SCHURTER Inc Circuit Breakers - 44.350.138 44.350.138

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166318-44.350.138 Current Rating: 20 A Number of Poles: 1 Weight: 18.400003 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CFTBF200C0; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 32 V
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166318-44.350.138 Current Rating: 20 A Number of Poles: 1 Weight: 18.400003 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CFTBF200C0; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 44.350.138 - 44.350.138 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 44.350.138
44.350.138
Circuit Breakers - 44.350.138 44.350.138
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166318-44.350.138 Current Rating: 20 A Number of Poles: 1 Weight: 18.400003 g Categories: Circuit Breakers Alternative Parts (Cross-Reference): TA35-CFTBF200C0; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 32 V

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166318-44.350.138
Current Rating: 20 A
Number of Poles: 1
Weight: 18.400003 g
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): TA35-CFTBF200C0;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Snap in
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 32 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 44.350.138
Product Name Circuit Breakers - 44.350.138
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details
Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
MCBs - 1444801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 40 amps
Rated Breaking Capacity 10000 amps
View Details