SCHURTER Inc Circuit Breakers - 44.301.201 44.301.201

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147722-44.301.201 Color: Black, White Termination: Quick Connect Current Rating: 5 A Length: 48 mm Approvals: CSA, EN, SEMKO, UL, VDE Operating Supply Voltage: 240 V Height: 34 mm Number of Poles: 2 Weight: 33.369997 g Width: 25 mm Categories: Circuit Breakers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 240 V Voltage Rating (DC): 60 V Max Operating Temperature: 55 °C
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147722-44.301.201 Color: Black, White Termination: Quick Connect Current Rating: 5 A Length: 48 mm Approvals: CSA, EN, SEMKO, UL, VDE Operating Supply Voltage: 240 V Height: 34 mm Number of Poles: 2 Weight: 33.369997 g Width: 25 mm Categories: Circuit Breakers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 240 V Voltage Rating (DC): 60 V Max Operating Temperature: 55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 44.301.201 - 44.301.201 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 44.301.201
44.301.201
Circuit Breakers - 44.301.201 44.301.201
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147722-44.301.201 Color: Black, White Termination: Quick Connect Current Rating: 5 A Length: 48 mm Approvals: CSA, EN, SEMKO, UL, VDE Operating Supply Voltage: 240 V Height: 34 mm Number of Poles: 2 Weight: 33.369997 g Width: 25 mm Categories: Circuit Breakers Case / Package: 125 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 240 V Voltage Rating (DC): 60 V Max Operating Temperature: 55 °C

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147722-44.301.201
Color: Black, White
Termination: Quick Connect
Current Rating: 5 A
Length: 48 mm
Approvals: CSA, EN, SEMKO, UL, VDE
Operating Supply Voltage: 240 V
Height: 34 mm
Number of Poles: 2
Weight: 33.369997 g
Width: 25 mm
Categories: Circuit Breakers
Case / Package: 125
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Snap in
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 240 V
Voltage Rating (DC): 60 V
Max Operating Temperature: 55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 44.301.201
Product Name Circuit Breakers - 44.301.201
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A H Frame Molded Case Ckt-BKR - 140G-H0F3-D11 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C13UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details