SCHURTER Inc IEC Connectors 4312.0013

Description
Schurter 4312.0013 IEC Connector
Request a Quote Datasheet
Description
Schurter 4312.0013 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739934 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739934
IEC Connectors 1739934
Schurter 4312.0013 IEC Connector

Schurter 4312.0013 IEC Connector

Supplier's Site
IEC Connectors - 1259272 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1259272
IEC Connectors 1259272
Schurter 4312.0013 IEC Connector

Schurter 4312.0013 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4922-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4922-ND
Power Entry Modules (PEM) 486-4922-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Flange

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter - 02AC7186 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
02AC7186
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter 02AC7186
IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739934 486-4922-ND 02AC7186
Product Name IEC Connectors Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Solder Screw
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers