SCHURTER Inc Power Entry Modules (PEM) 4312.0011

Description
4761/4762 APPLIANCE COUPLER SET
Request a Quote Datasheet
Description
4761/4762 APPLIANCE COUPLER SET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4312.0011-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4312.0011-ND
Power Entry Modules (PEM) 486-4312.0011-ND
4761/4762 APPLIANCE COUPLER SET

4761/4762 APPLIANCE COUPLER SET

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter - 02AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
02AC7184
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter 02AC7184
IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4312.0011-ND 02AC7184
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
Mounting Panel Mount, Bulkhead Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details