SCHURTER Inc Power Entry Modules (PEM) 4312.0008

Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6654-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6654-ND
Power Entry Modules (PEM) 486-6654-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter - 02AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
02AC7181
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter 02AC7181
IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6654-ND 02AC7181
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
Mounting Panel Mount, Bulkhead Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details