SCHURTER Inc Power Entry Modules (PEM) 4312.0007

Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3307-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3307-ND
Power Entry Modules (PEM) 486-3307-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter - 02AC7180 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
02AC7180
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter 02AC7180
IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3307-ND 02AC7180
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
Mounting Panel Mount, Bulkhead Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details