SCHURTER Inc IEC Connectors 4312.0006

Description
Schurter 4312.0006 IEC Connector
Request a Quote Datasheet
Description
Schurter 4312.0006 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739930 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739930
IEC Connectors 1739930
Schurter 4312.0006 IEC Connector

Schurter 4312.0006 IEC Connector

Supplier's Site
IEC Connectors - 1259269 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1259269
IEC Connectors 1259269
Schurter 4312.0006 IEC Connector

Schurter 4312.0006 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3627-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3627-ND
Power Entry Modules (PEM) 486-3627-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter - 02AC7179 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
02AC7179
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter 02AC7179
IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739930 486-3627-ND 02AC7179
Product Name IEC Connectors Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Solder Screw
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details