SCHURTER Inc Power Entry Modules (PEM) 4312.0005

Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4361-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4361-ND
Power Entry Modules (PEM) 486-4361-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter - 02AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
02AC7178
Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter 02AC7178
IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, QUICK CONN; IEC Connector Type:IEC S16 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4761 Series; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4361-ND 02AC7178
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Quick Conn; Iec Connector Type Schurter
Mounting Panel Mount, Bulkhead Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details