SCHURTER Inc Power Entry Modules (PEM) 4312.0003

Description
Power Entry Connector Plug, Female Sockets IEC 320 (S15 Variant) Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320 (S15 Variant) Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3306-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3306-ND
Power Entry Modules (PEM) 486-3306-ND
Power Entry Connector Plug, Female Sockets IEC 320 (S15 Variant) Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320 (S15 Variant) Free Hanging (In-Line)

Buy Now Datasheet
IEC Connectors - 1259268 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1259268
IEC Connectors 1259268
Schurter 4312.0003 IEC Connector

Schurter 4312.0003 IEC Connector

Supplier's Site
IEC Connectors - 1739935 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739935
IEC Connectors 1739935
Schurter 4312.0003 IEC Connector

Schurter 4312.0003 IEC Connector

Supplier's Site
Iec Outlet C13, 10/15A, 250V, Cable; Current Rating Schurter - 02AC7176 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet C13, 10/15A, 250V, Cable; Current Rating Schurter
02AC7176
Iec Outlet C13, 10/15A, 250V, Cable; Current Rating Schurter 02AC7176
IEC OUTLET C13, 10/15A, 250V, CABLE; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4762 Series; Gender:Receptacle RoHS Compliant: Yes

IEC OUTLET C13, 10/15A, 250V, CABLE; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4762 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3306-ND 1259268 02AC7176
Product Name Power Entry Modules (PEM) IEC Connectors Iec Outlet C13, 10/15A, 250V, Cable; Current Rating Schurter
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products