SCHURTER Inc IEC Connectors 4312.0002

Description
Schurter 4312.0002 IEC Connector
Request a Quote Datasheet
Description
Schurter 4312.0002 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739940 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739940
IEC Connectors 1739940
Schurter 4312.0002 IEC Connector

Schurter 4312.0002 IEC Connector

Supplier's Site
IEC Connectors - 1259267 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1259267
IEC Connectors 1259267
Schurter 4312.0002 IEC Connector

Schurter 4312.0002 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4704-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4704-ND
Power Entry Modules (PEM) 486-4704-ND
Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320 (S16 Variant) Panel Mount, Bulkhead

Buy Now Datasheet
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter - 02AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
02AC8296
Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter 02AC8296
IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

IEC INLET C14, 10/15A, 250V, SOLDER; IEC Connector Type:IEC S16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:4761 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739940 486-4704-ND 02AC8296
Product Name IEC Connectors Power Entry Modules (PEM) Iec Inlet C14, 10/15A, 250V, Solder; Iec Connector Type Schurter
Gender Male / Plug
Geometry Straight; Straight
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-M-PPG5PP-C1-PN - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Geometry Straight
Voltage Rating 0 to 24 volts
View Details
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details