SCHURTER Inc Power Entry Connector Accessories 4311.9401

Description
Connector Boot, Insulating For Power Entry Inlets and Outlets
Request a Quote Datasheet
Description
Connector Boot, Insulating For Power Entry Inlets and Outlets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-2152-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-2152-ND
Power Entry Connector Accessories 486-2152-ND
Connector Boot, Insulating For Power Entry Inlets and Outlets

Connector Boot, Insulating For Power Entry Inlets and Outlets

Buy Now Datasheet
Power Entry Connectors - Accessories - 4311.9401 - 1128691-4311.9401 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Accessories - 4311.9401
1128691-4311.9401
Power Entry Connectors - Accessories - 4311.9401 1128691-4311.9401
Manufacturer: Schurter Inc. Win Source Part Number: 1128691-4311.9401 Accessory Type: Boot, Insulating For Use With/Related Products: Power Entry Inlets and Outlets Categories: Connectors, Interconnects Manufacturer Homepage: www.schurterinc.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Vendor Undefined

Manufacturer: Schurter Inc.
Win Source Part Number: 1128691-4311.9401
Accessory Type: Boot, Insulating
For Use With/Related Products: Power Entry Inlets and Outlets
Categories: Connectors, Interconnects
Manufacturer Homepage: www.schurterinc.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2152-ND 1128691-4311.9401
Product Name Power Entry Connector Accessories Power Entry Connectors - Accessories - 4311.9401
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4405 - Powell Electronics, Inc.
Nicomatic North America
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details