SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules - 4310.0038 4310.0038

Description
Manufacturer: Schurter Inc. Win Source Part Number: 762182-4310.0038 Series: 4022 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Plug, Female Sockets Termination: Screw Connector Style: IEC 320-C13 Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Approvals: cCSAus, PSE, TUV, VDE Mounting: Free Hanging (In-Line) Filter Type: Unfiltered - Commercial Fuse: No Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 762182-4310.0038 Series: 4022 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Plug, Female Sockets Termination: Screw Connector Style: IEC 320-C13 Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Approvals: cCSAus, PSE, TUV, VDE Mounting: Free Hanging (In-Line) Filter Type: Unfiltered - Commercial Fuse: No Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 4310.0038 - 762182-4310.0038 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 4310.0038
762182-4310.0038
Power Entry Connectors - Inlets, Outlets, Modules - 4310.0038 762182-4310.0038
Manufacturer: Schurter Inc. Win Source Part Number: 762182-4310.0038 Series: 4022 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Plug, Female Sockets Termination: Screw Connector Style: IEC 320-C13 Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Approvals: cCSAus, PSE, TUV, VDE Mounting: Free Hanging (In-Line) Filter Type: Unfiltered - Commercial Fuse: No Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 762182-4310.0038
Series: 4022
Packaging: Bulk
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Plug, Female Sockets
Termination: Screw
Connector Style: IEC 320-C13
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Approvals: cCSAus, PSE, TUV, VDE
Mounting: Free Hanging (In-Line)
Filter Type: Unfiltered - Commercial
Fuse: No
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762182-4310.0038
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 4310.0038
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details