SCHURTER Inc Iec C15 Outlet, 10A, 250V, Screw, Cable; Iec Connector Type Schurter 4310.003

Description
IEC C15 OUTLET, 10A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:8101 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
IEC C15 OUTLET, 10A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:8101 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C15 Outlet, 10A, 250V, Screw, Cable; Iec Connector Type Schurter - 23M1761 - Newark, An Avnet Company
Chicago, IL, United States
Iec C15 Outlet, 10A, 250V, Screw, Cable; Iec Connector Type Schurter
23M1761
Iec C15 Outlet, 10A, 250V, Screw, Cable; Iec Connector Type Schurter 23M1761
IEC C15 OUTLET, 10A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:8101 Series; Gender:Receptacle RoHS Compliant: Yes

IEC C15 OUTLET, 10A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:8101 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M1761
Product Name Iec C15 Outlet, 10A, 250V, Screw, Cable; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details