SCHURTER Inc Power Entry Modules (PEM) 4310.0019

Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3727-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3727-ND
Power Entry Modules (PEM) 486-3727-ND
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle

Buy Now Datasheet
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter - 23M1750 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter
23M1750
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter 23M1750
CONN, IEC APPLIANCE OUTLET C13, 10A/250V; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE OUTLET C13, 10A/250V; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3727-ND 23M1750
Product Name Power Entry Modules (PEM) Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details