SCHURTER Inc Power Entry Modules (PEM) 4310.0005

Description
Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3725-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3725-ND
Power Entry Modules (PEM) 486-3725-ND
Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets IEC 320-C19 Free Hanging (In-Line)

Buy Now Datasheet
Iec C19 Outlet, 16A, 250V, Screw, Cable; Iec Connector Type Schurter - 23M1736 - Newark, An Avnet Company
Chicago, IL, United States
Iec C19 Outlet, 16A, 250V, Screw, Cable; Iec Connector Type Schurter
23M1736
Iec C19 Outlet, 16A, 250V, Screw, Cable; Iec Connector Type Schurter 23M1736
IEC C19 OUTLET, 16A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:0104U Series; Gender:Receptacle RoHS Compliant: Yes

IEC C19 OUTLET, 16A, 250V, SCREW, CABLE; IEC Connector Type:IEC C15 Socket; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:0104U Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3725-ND 23M1736
Product Name Power Entry Modules (PEM) Iec C19 Outlet, 16A, 250V, Screw, Cable; Iec Connector Type Schurter
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details