SCHURTER Inc Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter 4304.6087

Description
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter - 23M1709 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
23M1709
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter 23M1709
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20; Gender:Plug RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP20; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1709
Product Name Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers