SCHURTER Inc IEC Connectors 4304.6079

Description
Schurter 4304.6079 IEC Connector
Request a Quote Datasheet
Description
Schurter 4304.6079 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8677267 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8677267
IEC Connectors 8677267
Schurter 4304.6079 IEC Connector

Schurter 4304.6079 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-2144-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2144-ND
Power Entry Modules (PEM) 486-2144-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec C14 Inlet, 10A, 250V, Solder, Panel; Connector Type Schurter - 23M1701 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250V, Solder, Panel; Connector Type Schurter
23M1701
Iec C14 Inlet, 10A, 250V, Solder, Panel; Connector Type Schurter 23M1701
IEC C14 INLET, 10A, 250V, SOLDER, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

IEC C14 INLET, 10A, 250V, SOLDER, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8677267 486-2144-ND 23M1701
Product Name IEC Connectors Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250V, Solder, Panel; Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Quick connect, solder
Unlock Full Specs
to access all available technical data

Similar Products