SCHURTER Inc Power Entry Modules (PEM) 4304.6071

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2876-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2876-ND
Power Entry Modules (PEM) 486-2876-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Inlet C14, 10A, 250Vac, Solder; Connector Type Schurter - 23M1693 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10A, 250Vac, Solder; Connector Type Schurter
23M1693
Iec Inlet C14, 10A, 250Vac, Solder; Connector Type Schurter 23M1693
IEC INLET C14, 10A, 250VAC, SOLDER; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

IEC INLET C14, 10A, 250VAC, SOLDER; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2876-ND 23M1693
Product Name Power Entry Modules (PEM) Iec Inlet C14, 10A, 250Vac, Solder; Connector Type Schurter
Mounting Panel Mount, Flange Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data