SCHURTER Inc Power Entry Modules (PEM) 4304.6021

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1062 Power Entry Module 10A C14 from Schurter is designed for panel mounting and features a screw-on installation from the front side. It supports a maximum current rating of 10 A at 250 VAC and is suitable for both protection class I and II applications, depending on the design variant. The module includes a fuseholder compatible with 5 x 20 mm fuse-links and offers options for solder or quick connect terminals. This power entry module operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. It has an IP 20 degree of protection from the front side, in accordance with IEC 60529. The housing material is PA6, available in black, grey, or white, and meets UL 94V-0 flammability standards. The module is compliant with various safety standards, including UL and CSA approvals, making it a reliable choice for engineers looking for a robust power entry solution.

Datasheet Summary
Powered by GS/AI

The 1062 Power Entry Module 10A C14 from Schurter is designed for panel mounting and features a screw-on installation from the front side. It supports a maximum current rating of 10 A at 250 VAC and is suitable for both protection class I and II applications, depending on the design variant. The module includes a fuseholder compatible with 5 x 20 mm fuse-links and offers options for solder or quick connect terminals. This power entry module operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. It has an IP 20 degree of protection from the front side, in accordance with IEC 60529. The housing material is PA6, available in black, grey, or white, and meets UL 94V-0 flammability standards. The module is compliant with various safety standards, including UL and CSA approvals, making it a reliable choice for engineers looking for a robust power entry solution.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6699-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6699-ND
Power Entry Modules (PEM) 486-6699-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
1062 Power Entry Module 10A C14 Schurter - 23M1645 - Newark, An Avnet Company
Chicago, IL, United States
1062 Power Entry Module 10A C14 Schurter
23M1645
1062 Power Entry Module 10A C14 Schurter 23M1645
1062 Power Entry Module 10A C14

1062 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6699-ND 23M1645
Product Name Power Entry Modules (PEM) 1062 Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products