SCHURTER Inc Power Entry Modules (PEM) 4304.5085

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4356-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4356-ND
Power Entry Modules (PEM) 486-4356-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Fkid Connector Filter C14 10A M5 Rohs Compliant Schurter - 53R1109 - Newark, An Avnet Company
Chicago, IL, United States
Fkid Connector Filter C14 10A M5 Rohs Compliant Schurter
53R1109
Fkid Connector Filter C14 10A M5 Rohs Compliant Schurter 53R1109
FKID Connector Filter C14 10A M5 RoHS Compliant: Yes

FKID Connector Filter C14 10A M5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4356-ND 53R1109
Product Name Power Entry Modules (PEM) Fkid Connector Filter C14 10A M5 Rohs Compliant Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details