SCHURTER Inc Power Entry Modules (PEM) 4304.5063

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4354-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4354-ND
Power Entry Modules (PEM) 486-4354-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Fkid Connector Filter C14 4A Std Schurter - 30M2848 - Newark, An Avnet Company
Chicago, IL, United States
Fkid Connector Filter C14 4A Std Schurter
30M2848
Fkid Connector Filter C14 4A Std Schurter 30M2848
FKID Connector Filter C14 4A STD

FKID Connector Filter C14 4A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4354-ND 30M2848
Product Name Power Entry Modules (PEM) Fkid Connector Filter C14 4A Std Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details