The FKHD Connector Filter C14 4A Std is a power entry module designed for panel mounting with a compact design that includes a line filter for improved electromagnetic compatibility. It features a screw-on mounting from the front side and integrates multiple functions: an appliance inlet, a fuseholder for 5 x 20 mm fuse-links, a 2-pole line switch, and a 2-stage line filter. The module is rated for 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It has a degree of protection rated at IP 40 and meets various safety standards, including IEC/UL 60950 and IEC/UL 60601-1 for medical equipment. The fuseholder is accessible from the front, and all components are pre-wired for ease of installation. The product is suitable for applications requiring reliable power entry and filtering in both general and medical equipment contexts.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
FKHD Connector Filter C14 4A STD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4351-ND | 10J3072 |
| Product Name | Power Entry Modules (PEM) | Fkhd Connector Filter C14 4A Std Schurter |
| Mounting | Panel Mount, Flange |