SCHURTER Inc Power Entry Modules (PEM) 4304.4095

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3976-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3976-ND
Power Entry Modules (PEM) 486-3976-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 67R1203 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
67R1203
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter 67R1203
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:FKI Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:FKI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3976-ND 67R1203
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers