SCHURTER Inc Power Entry Modules (PEM) 4304.4068

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 4304.4068-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
4304.4068-ND
Power Entry Modules (PEM) 4304.4068-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange, Right Angle

Buy Now Datasheet
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter - 23M1623 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter
23M1623
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter 23M1623
FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount

FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4304.4068-ND 23M1623
Product Name Power Entry Modules (PEM) Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details