SCHURTER Inc Power Entry Modules (PEM) 4304.4065

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4693-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4693-ND
Power Entry Modules (PEM) 486-4693-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Filtered Iec Module, C14, 10A/250V, Qc; Connector Type Schurter - 38AJ1059 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 10A/250V, Qc; Connector Type Schurter
38AJ1059
Filtered Iec Module, C14, 10A/250V, Qc; Connector Type Schurter 38AJ1059
FILTERED IEC MODULE, C14, 10A/250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MODULE, C14, 10A/250V, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4693-ND 38AJ1059
Product Name Power Entry Modules (PEM) Filtered Iec Module, C14, 10A/250V, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details