SCHURTER Inc Power Entry Modules (PEM) 4304.4064

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3974-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3974-ND
Power Entry Modules (PEM) 486-3974-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 01N5295 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
01N5295
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 01N5295
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3974-ND 01N5295
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Power Connectors - 114916P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers