SCHURTER Inc Power Entry Modules (PEM) 4304.4044

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4849-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4849-ND
Power Entry Modules (PEM) 486-4849-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 09R2725 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
09R2725
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 09R2725
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet
Mains Power Connector, 6A, 125/250Vac, Male, Solder Terminal, Socket Schurter - 24AK1374 - Newark, An Avnet Company
Chicago, IL, United States
Mains Power Connector, 6A, 125/250Vac, Male, Solder Terminal, Socket Schurter
24AK1374
Mains Power Connector, 6A, 125/250Vac, Male, Solder Terminal, Socket Schurter 24AK1374
MAINS POWER CONNECTOR, 6A, 125/250VAC, MALE, SOLDER TERMINAL, SOCKET

MAINS POWER CONNECTOR, 6A, 125/250VAC, MALE, SOLDER TERMINAL, SOCKET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4849-ND 09R2725 24AK1374
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter Mains Power Connector, 6A, 125/250Vac, Male, Solder Terminal, Socket Schurter
Mounting Panel Mount, Flange Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data