SCHURTER Inc Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter 4304.4025

Description
POWER LINE FILTER, 10A, 250UA, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Product Range:FKI Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:IEC, Mains; Inductance Min:300µH; Leakage Current Max:250µA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 10A, 250UA, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Product Range:FKI Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:IEC, Mains; Inductance Min:300µH; Leakage Current Max:250µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter
10J3071
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter 10J3071
POWER LINE FILTER, 10A, 250UA, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Product Range:FKI Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:IEC, Mains; Inductance Min:300µH; Leakage Current Max:250µA RoHS Compliant: Yes

POWER LINE FILTER, 10A, 250UA, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Product Range:FKI Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:IEC, Mains; Inductance Min:300µH; Leakage Current Max:250µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10J3071
Product Name Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers