SCHURTER Inc Power Entry Modules (PEM) 4304.4023

Description
FKI CONNECTOR FILTER C14 4A STD
Request a Quote Datasheet
Description
FKI CONNECTOR FILTER C14 4A STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4304.4023-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4304.4023-ND
Power Entry Modules (PEM) 486-4304.4023-ND
FKI CONNECTOR FILTER C14 4A STD

FKI CONNECTOR FILTER C14 4A STD

Buy Now Datasheet
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter - 94T6229 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter
94T6229
Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter 94T6229
POWER ENTRY MODULE, STANDARD, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4304.4023-ND 94T6229
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 4A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details