SCHURTER Inc Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter 4303.5023

Description
FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter - 07C7465 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter
07C7465
Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter 07C7465
FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MODULE, C14, 4A/250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 07C7465
Product Name Filtered Iec Module, C14, 4A/250V, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405081-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers