SCHURTER Inc Power Entry Modules (PEM) 4303.5014

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6712-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6712-ND
Power Entry Modules (PEM) 486-6712-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfc Connector Filter C14 6A Std Schurter - 24B195 - Newark, An Avnet Company
Chicago, IL, United States
Kfc Connector Filter C14 6A Std Schurter
24B195
Kfc Connector Filter C14 6A Std Schurter 24B195
KFC Connector Filter C14 6A STD

KFC Connector Filter C14 6A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6712-ND 24B195
Product Name Power Entry Modules (PEM) Kfc Connector Filter C14 6A Std Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details