SCHURTER Inc Power Entry Modules (PEM) 4303.5012

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6714-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6714-ND
Power Entry Modules (PEM) 486-6714-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfc Connector Filter C14 2A Std Schurter - 24B193 - Newark, An Avnet Company
Chicago, IL, United States
Kfc Connector Filter C14 2A Std Schurter
24B193
Kfc Connector Filter C14 2A Std Schurter 24B193
KFC Connector Filter C14 2A STD

KFC Connector Filter C14 2A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6714-ND 24B193
Product Name Power Entry Modules (PEM) Kfc Connector Filter C14 2A Std Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details