SCHURTER Inc Power Entry Modules (PEM) 4303.5003

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4346-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4346-ND
Power Entry Modules (PEM) 486-4346-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfc Connector Filter C14 4A Std Schurter - 24B190 - Newark, An Avnet Company
Chicago, IL, United States
Kfc Connector Filter C14 4A Std Schurter
24B190
Kfc Connector Filter C14 4A Std Schurter 24B190
KFC Connector Filter C14 4A STD

KFC Connector Filter C14 4A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4346-ND 24B190
Product Name Power Entry Modules (PEM) Kfc Connector Filter C14 4A Std Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details