SCHURTER Inc Power Entry Modules (PEM) 4303.5001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4690-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4690-ND
Power Entry Modules (PEM) 486-4690-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfc Connector Filter C14 1A Std Schurter - 24B188 - Newark, An Avnet Company
Chicago, IL, United States
Kfc Connector Filter C14 1A Std Schurter
24B188
Kfc Connector Filter C14 1A Std Schurter 24B188
KFC Connector Filter C14 1A STD

KFC Connector Filter C14 1A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4690-ND 24B188
Product Name Power Entry Modules (PEM) Kfc Connector Filter C14 1A Std Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers