SCHURTER Inc Power Entry Connector Accessories 4303.2614.01

Description
Connector Fuse Drawer, Voltage Selector For CD, CD-Bowdencable, KD, KD-Bowdencable, KEC, KFC
Request a Quote Datasheet
Description
Connector Fuse Drawer, Voltage Selector For CD, CD-Bowdencable, KD, KD-Bowdencable, KEC, KFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 486-6720-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
486-6720-ND
Power Entry Connector Accessories 486-6720-ND
Connector Fuse Drawer, Voltage Selector For CD, CD-Bowdencable, KD, KD-Bowdencable, KEC, KFC

Connector Fuse Drawer, Voltage Selector For CD, CD-Bowdencable, KD, KD-Bowdencable, KEC, KFC

Buy Now Datasheet
Fd3 Fuse Drawer 1P 10A 100/120/220/24 Schurter - 24B149 - Newark, An Avnet Company
Chicago, IL, United States
Fd3 Fuse Drawer 1P 10A 100/120/220/24 Schurter
24B149
Fd3 Fuse Drawer 1P 10A 100/120/220/24 Schurter 24B149
FD3 FUSE DRAWER 1P 10A 100/120/220/24

FD3 FUSE DRAWER 1P 10A 100/120/220/24

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6720-ND 24B149
Product Name Power Entry Connector Accessories Fd3 Fuse Drawer 1P 10A 100/120/220/24 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details