SCHURTER Inc Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter 4303.1031

Description
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter - 24B089 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
24B089
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter 24B089
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24B089
Product Name Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - CCM2283-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details