SCHURTER Inc Power Entry Modules (PEM) 4303.0062

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 4303.0062-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
4303.0062-ND
Power Entry Modules (PEM) 4303.0062-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Kec Power Entry Module 10A C14 Schurter - 24B072 - Newark, An Avnet Company
Chicago, IL, United States
Kec Power Entry Module 10A C14 Schurter
24B072
Kec Power Entry Module 10A C14 Schurter 24B072
KEC Power Entry Module 10A C14

KEC Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4303.0062-ND 24B072
Product Name Power Entry Modules (PEM) Kec Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details