Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
10A 250VAC Filtered Power Entry Module, 3 Pos, ST Product overview: 4303.0002 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-4303.0002 can be used for catalog matching and distributor lookup.
Schurter 4303.0002 IEC Connector
Manufacturer: Schurter Inc.
Win Source Part Number: 1128662-4303.0002
Packaging: Bulk
Number of Positions: 3
Mounting Style: Panel Mount, Snap-In
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 10A
Voltage - UL: 125VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Approvals: CCC, CSA, ENEC, UL
Filter Type: Unfiltered - Commercial
Fuse: Yes
Fuse Holder, Drawer: Drawer Sold Separate
Panel Cutout Dimensions: Rectangular - 27.60mm x 50.00mm
Panel Thickness: 0.059" (1.50mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.schurterinc.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 50
MSL Level: Vendor Undefined
POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:13A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; Gender:Plug RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2126-ND | 301-4303.0002 | 8672212 | 1128662-4303.0002 | 84K0288 |
| Product Name | Power Entry Modules (PEM) | 10A Electronic Connector | IEC Connectors | Power Entry Connectors - Accessories - 4303.0002 | Power Entry Module, Plug, 15A; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Snap-in | Panel Mount, Snap-In | Snap-In | |
| Voltage Rating | 250 volts | 250 volts | 125 to 250 volts | 250 volts | |
| Current Rating | 10.0 amps | 10.0 amps | 13.0 amps |