POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:13A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 84K0287 |
| Product Name | Power Entry Module, Plug, 15A; Connector Type Schurter |
| Standards and Certifications | RoHS |