SCHURTER Inc Power Entry Modules (PEM) 4302.5335

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3967-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3967-ND
Power Entry Modules (PEM) 486-3967-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Kfb2, Mounting Schurter - 84AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Kfb2, Mounting Schurter
84AC3815
Kfb2, Mounting Schurter 84AC3815
KFB2, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), 4 A, ROCKER SWITCH: 2-POLE, APPLIAN ROHS COMPLIANT: YES

KFB2, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), 4 A, ROCKER SWITCH: 2-POLE, APPLIAN ROHS COMPLIANT: YES

Supplier's Site
Power Entry, Plug, 4A, 250Vac; Connector Type Schurter - 91F6417 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 4A, 250Vac; Connector Type Schurter
91F6417
Power Entry, Plug, 4A, 250Vac; Connector Type Schurter 91F6417
POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Product Range:- RoHS Compliant: Yes

POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3967-ND 84AC3815 91F6417
Product Name Power Entry Modules (PEM) Kfb2, Mounting Schurter Power Entry, Plug, 4A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details