Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-3713-ND | 84K0285 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 10A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Flange Mount |