SCHURTER Inc Power Entry Modules (PEM) 4302.2142

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 4302.2142-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
4302.2142-ND
Power Entry Modules (PEM) 4302.2142-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Keb2 Power Entry Module 10A C14 Rohs Compliant Schurter - 24B056 - Newark, An Avnet Company
Chicago, IL, United States
Keb2 Power Entry Module 10A C14 Rohs Compliant Schurter
24B056
Keb2 Power Entry Module 10A C14 Rohs Compliant Schurter 24B056
KEB2 Power Entry Module 10A C14 RoHS Compliant: Yes

KEB2 Power Entry Module 10A C14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4302.2142-ND 24B056
Product Name Power Entry Modules (PEM) Keb2 Power Entry Module 10A C14 Rohs Compliant Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details