SCHURTER Inc Power Entry Modules (PEM) 4302.2004

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3965-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3965-ND
Power Entry Modules (PEM) 486-3965-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter - 24B046 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
24B046
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 24B046
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3965-ND 24B046
Product Name Power Entry Modules (PEM) Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products