SCHURTER Inc Power Entry Modules (PEM) 4302.2003

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3012-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3012-ND
Power Entry Modules (PEM) 486-3012-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter - 24B045 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
24B045
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 24B045
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3012-ND 24B045
Product Name Power Entry Modules (PEM) Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details