SCHURTER Inc IEC Connectors 4302.2002

Description
Schurter 4302.2002 IEC Connector
Request a Quote Datasheet
Description
Schurter 4302.2002 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1674141 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1674141
IEC Connectors 1674141
Schurter 4302.2002 IEC Connector

Schurter 4302.2002 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3709-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3709-ND
Power Entry Modules (PEM) 486-3709-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0283 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
84K0283
Power Entry Module, Plug, 10A; Connector Type Schurter 84K0283
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1674141 486-3709-ND 84K0283
Product Name IEC Connectors Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Type Schurter
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details